Flexco Microwave, Inc. Flexible Coaxial Cable 14 GHz FC445

Description
High Power Handling: KW's Frequency up to 14.0 GHz Insertion Loss 0.25 db/Ft @ 14.0 GHz
Request a Quote Datasheet
Description
High Power Handling: KW's Frequency up to 14.0 GHz Insertion Loss 0.25 db/Ft @ 14.0 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 14 GHz
FC445
Flexible Coaxial Cable 14 GHz FC445
High Power Handling: KW's Frequency up to 14.0 GHz Insertion Loss 0.25 db/Ft @ 14.0 GHz

High Power Handling: KW's
Frequency up to 14.0 GHz
Insertion Loss 0.25 db/Ft @ 14.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC445
Product Name Flexible Coaxial Cable 14 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details