Flexco Microwave, Inc. Flexible Coaxial Cable 6 GHz FC659

Description
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.110 db/Ft. @ 6.0 GHz
Request a Quote
Description
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.110 db/Ft. @ 6.0 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC659 is a flexible coaxial cable designed for operations up to 6 GHz, featuring a corrugated tubular copper center conductor and air with spiral wound PTFE dielectric. It has a nominal impedance of 50 Ω, a velocity of propagation of 87%, and a capacitance of 24 pF/ft. The cable supports a maximum VSWR of 1.35:1 at 6 GHz, with an insertion loss of 0.110 dB/ft at that frequency. It measures 1.040 inches maximum outer diameter without jacketing and withstands a dielectric voltage of 10.0 kV at 60 Hz. Operating temperature ranges from -60°C to +175°C, with a minimum internal bend radius of 6.5 inches and a weight of 0.75 lbs per foot. Shielding effectiveness is -90 dBc minimum. Optional polyolefin or neoprene jackets and bronze braid are available. Time delay is 1.17 ns/ft and effective dielectric constant is 1.32.

Datasheet Summary
Powered by GS/AI

FC659 is a flexible coaxial cable designed for operations up to 6 GHz, featuring a corrugated tubular copper center conductor and air with spiral wound PTFE dielectric. It has a nominal impedance of 50 Ω, a velocity of propagation of 87%, and a capacitance of 24 pF/ft. The cable supports a maximum VSWR of 1.35:1 at 6 GHz, with an insertion loss of 0.110 dB/ft at that frequency. It measures 1.040 inches maximum outer diameter without jacketing and withstands a dielectric voltage of 10.0 kV at 60 Hz. Operating temperature ranges from -60°C to +175°C, with a minimum internal bend radius of 6.5 inches and a weight of 0.75 lbs per foot. Shielding effectiveness is -90 dBc minimum. Optional polyolefin or neoprene jackets and bronze braid are available. Time delay is 1.17 ns/ft and effective dielectric constant is 1.32.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 6 GHz
FC659
Flexible Coaxial Cable 6 GHz FC659
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.110 db/Ft. @ 6.0 GHz

High Power Handling: KW's
Frequency up to 6.0 GHz
Insertion Loss 0.110 db/Ft. @ 6.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC659
Product Name Flexible Coaxial Cable 6 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details