Flexco Microwave, Inc. Flexible Coaxial Cable 9.5 GHz FC545

Description
High Power Handling: KW's Frequency up to 9.50 GHz Insertion Loss 0.20 db/Ft. @ 9.50 GHz
Request a Quote
Description
High Power Handling: KW's Frequency up to 9.50 GHz Insertion Loss 0.20 db/Ft. @ 9.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC545 is a flexible coaxial cable designed for microwave applications up to 9.5 GHz, featuring a 50Ω nominal impedance, 80% velocity of propagation, and a time delay of 1.27 ns/ft. It has a maximum VSWR of 1.25:1 for precision connectors and 1.35:1 for non-precision or angled connectors across 4 GHz to 9.5 GHz, with an insertion loss of 0.20 dB/ft at 9.5 GHz. The cable uses a stranded SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor, with shielding effectiveness of at least -90 dBc and a dielectric withstanding voltage of 5.0 kV. The minimum internal bend radius is 5 inches, and the operating temperature range is -60°C to +175°C. The unjacketed weight is 0.410 lbs per foot, with optional jacketing and braid configurations available.

Datasheet Summary
Powered by GS/AI

FC545 is a flexible coaxial cable designed for microwave applications up to 9.5 GHz, featuring a 50Ω nominal impedance, 80% velocity of propagation, and a time delay of 1.27 ns/ft. It has a maximum VSWR of 1.25:1 for precision connectors and 1.35:1 for non-precision or angled connectors across 4 GHz to 9.5 GHz, with an insertion loss of 0.20 dB/ft at 9.5 GHz. The cable uses a stranded SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor, with shielding effectiveness of at least -90 dBc and a dielectric withstanding voltage of 5.0 kV. The minimum internal bend radius is 5 inches, and the operating temperature range is -60°C to +175°C. The unjacketed weight is 0.410 lbs per foot, with optional jacketing and braid configurations available.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 9.5 GHz
FC545
Flexible Coaxial Cable 9.5 GHz FC545
High Power Handling: KW's Frequency up to 9.50 GHz Insertion Loss 0.20 db/Ft. @ 9.50 GHz

High Power Handling: KW's
Frequency up to 9.50 GHz
Insertion Loss 0.20 db/Ft. @ 9.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC545
Product Name Flexible Coaxial Cable 9.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details