Flexco Microwave, Inc. Flexible Coaxial Cable 50 GHz FC182

Description
Stability Performance: Frequency up to 50.0 GHz Insertion Loss 1.47 dB/Ft. @ 50.0 GHz
Request a Quote
Description
Stability Performance: Frequency up to 50.0 GHz Insertion Loss 1.47 dB/Ft. @ 50.0 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC182 is a flexible coaxial cable designed for high-frequency applications up to 50 GHz, with a nominal impedance of 50Ω and a velocity of propagation of 69%. It features a PTFE dielectric, solid SPC center conductor, and strip-wound oxygen-free copper outer conductor, with a minimum internal bend radius of 0.5 inches and an operating temperature range of -60°C to +175°C. The cable has a shielding effectiveness of -90 dBc min and a dielectric withstanding voltage of 5.0 kV at 60 Hz. Maximum VSWR ranges from 1.10:1 below 4 GHz to 1.45:1 at 50 GHz for precision connectors. Weight is 0.035 lbs per foot unjacketed, and connector interfaces comply with MIL-STD-348. Insertion loss is 1.47 dB/ft at 50 GHz.

Datasheet Summary
Powered by GS/AI

FC182 is a flexible coaxial cable designed for high-frequency applications up to 50 GHz, with a nominal impedance of 50Ω and a velocity of propagation of 69%. It features a PTFE dielectric, solid SPC center conductor, and strip-wound oxygen-free copper outer conductor, with a minimum internal bend radius of 0.5 inches and an operating temperature range of -60°C to +175°C. The cable has a shielding effectiveness of -90 dBc min and a dielectric withstanding voltage of 5.0 kV at 60 Hz. Maximum VSWR ranges from 1.10:1 below 4 GHz to 1.45:1 at 50 GHz for precision connectors. Weight is 0.035 lbs per foot unjacketed, and connector interfaces comply with MIL-STD-348. Insertion loss is 1.47 dB/ft at 50 GHz.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 50 GHz
FC182
Flexible Coaxial Cable 50 GHz FC182
Stability Performance: Frequency up to 50.0 GHz Insertion Loss 1.47 dB/Ft. @ 50.0 GHz

Stability Performance:
Frequency up to 50.0 GHz
Insertion Loss 1.47 dB/Ft. @ 50.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC182
Product Name Flexible Coaxial Cable 50 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details