Flexco Microwave, Inc. Flexible Coaxial Cable 3 GHz FC759

Description
High Power Handling: KW's Frequency up to 3.0 GHz Insertion Loss 0.045 db/Ft. @ 3.0 GHz
Request a Quote
Description
High Power Handling: KW's Frequency up to 3.0 GHz Insertion Loss 0.045 db/Ft. @ 3.0 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC759 is a flexible coaxial cable designed for operation up to 3 GHz, with a nominal impedance of 50Ω, velocity of propagation of 88%, and time delay of 1.15 ns/ft. It features a corrugated tubular copper center conductor, air dielectric with spiral-wound PTFE, and a strip-wound oxygen-free copper outer conductor with a maximum outer diameter of 1.9 inches. The cable has a minimum bend radius of 5 inches, a dielectric withstanding voltage of 10 kV at 60 Hz, and shielding effectiveness of at least -90 dBc. Weight is 1.078 lbs per foot for the unjacketed version, and it operates reliably from -60°C to +175°C. Optional polyolefin or neoprene jackets and bronze braid are available, with maximum outer diameters of 1.96 inches and 1.98 inches respectively.

Datasheet Summary
Powered by GS/AI

FC759 is a flexible coaxial cable designed for operation up to 3 GHz, with a nominal impedance of 50Ω, velocity of propagation of 88%, and time delay of 1.15 ns/ft. It features a corrugated tubular copper center conductor, air dielectric with spiral-wound PTFE, and a strip-wound oxygen-free copper outer conductor with a maximum outer diameter of 1.9 inches. The cable has a minimum bend radius of 5 inches, a dielectric withstanding voltage of 10 kV at 60 Hz, and shielding effectiveness of at least -90 dBc. Weight is 1.078 lbs per foot for the unjacketed version, and it operates reliably from -60°C to +175°C. Optional polyolefin or neoprene jackets and bronze braid are available, with maximum outer diameters of 1.96 inches and 1.98 inches respectively.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 3 GHz
FC759
Flexible Coaxial Cable 3 GHz FC759
High Power Handling: KW's Frequency up to 3.0 GHz Insertion Loss 0.045 db/Ft. @ 3.0 GHz

High Power Handling: KW's
Frequency up to 3.0 GHz
Insertion Loss 0.045 db/Ft. @ 3.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC759
Product Name Flexible Coaxial Cable 3 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details