Flexco Microwave, Inc. Flexible Coaxial Cable 18 GHz FCL02

Description
Super Low Loss: Frequency up to 18.0 GHz Insertion Loss 0.28 dB/Ft. @ 18.0 GHzx
Request a Quote Datasheet
Description
Super Low Loss: Frequency up to 18.0 GHz Insertion Loss 0.28 dB/Ft. @ 18.0 GHzx
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 18 GHz
FCL02
Flexible Coaxial Cable 18 GHz FCL02
Super Low Loss: Frequency up to 18.0 GHz Insertion Loss 0.28 dB/Ft. @ 18.0 GHzx

Super Low Loss:
Frequency up to 18.0 GHz
Insertion Loss 0.28 dB/Ft. @ 18.0 GHzx

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FCL02
Product Name Flexible Coaxial Cable 18 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details