Flexco Microwave, Inc. Flexible Coaxial Cable 26.5 GHz FCB92

Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.63 dB/Ft. @ 26.50 GHz
Request a Quote
Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.63 dB/Ft. @ 26.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FCB92 is a flexible coaxial cable designed for microwave applications up to 26.5 GHz. It has a 50 Ω nominal impedance, 83% velocity of propagation, and 26 pF/ft capacitance. Maximum VSWR is 1.35:1 from 18 GHz to 26.5 GHz with precision straight connectors. Insertion loss is 0.63 dB/ft at 26.5 GHz. The cable operates from -60°C to +175°C, has a minimum internal bend radius of 0.5 inches, and a shielding effectiveness of at least -90 dBc. The center conductor is solid SPC per ASTM-B298, the dielectric is PTFE per ASTM D4895, and the outer conductor is strip-wound oxygen-free copper. Weight is 0.040 lbs per foot unjacketed. Connector interfaces comply with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

FCB92 is a flexible coaxial cable designed for microwave applications up to 26.5 GHz. It has a 50 Ω nominal impedance, 83% velocity of propagation, and 26 pF/ft capacitance. Maximum VSWR is 1.35:1 from 18 GHz to 26.5 GHz with precision straight connectors. Insertion loss is 0.63 dB/ft at 26.5 GHz. The cable operates from -60°C to +175°C, has a minimum internal bend radius of 0.5 inches, and a shielding effectiveness of at least -90 dBc. The center conductor is solid SPC per ASTM-B298, the dielectric is PTFE per ASTM D4895, and the outer conductor is strip-wound oxygen-free copper. Weight is 0.040 lbs per foot unjacketed. Connector interfaces comply with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 26.5 GHz
FCB92
Flexible Coaxial Cable 26.5 GHz FCB92
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.63 dB/Ft. @ 26.50 GHz

Stability Performance:
Frequency up to 26.50 GHz
Insertion Loss 0.63 dB/Ft. @ 26.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FCB92
Product Name Flexible Coaxial Cable 26.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details