Flexco Microwave, Inc. VANA Test Cable to 28 GHz NTC105

Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC105 VANA Test Cable is a flexible coaxial assembly designed for high-frequency network analyzer applications up to 28 GHz. It features a 0.50-inch nominal outer diameter, stranded silver-plated copper center conductor, expanded PTFE dielectric, and oxygen-free copper outer conductor with a PET braid shield. The cable provides a maximum VSWR of 1.30:1, shielding effectiveness of at least -90 dBc, and phase stability of 5 ppm/°C with a minimum bend radius of 1.5 inches. It operates from -40°C to +120°C and maintains amplitude stability within 0.05 dB when flexed. Available connector types include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. The cable exhibits consistent VSWR and phase performance during flexing and recovery.

Datasheet Summary
Powered by GS/AI

The NTC105 VANA Test Cable is a flexible coaxial assembly designed for high-frequency network analyzer applications up to 28 GHz. It features a 0.50-inch nominal outer diameter, stranded silver-plated copper center conductor, expanded PTFE dielectric, and oxygen-free copper outer conductor with a PET braid shield. The cable provides a maximum VSWR of 1.30:1, shielding effectiveness of at least -90 dBc, and phase stability of 5 ppm/°C with a minimum bend radius of 1.5 inches. It operates from -40°C to +120°C and maintains amplitude stability within 0.05 dB when flexed. Available connector types include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. The cable exhibits consistent VSWR and phase performance during flexing and recovery.

Suppliers

Company
Product
Description
Supplier Links
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Port Murray, NJ, United States
VANA Test Cable to 28 GHz
NTC105
VANA Test Cable to 28 GHz NTC105
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost

+ Rock Solid Phase & Amplitude
+ Low VSWR
+ Low Cost

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number NTC105
Product Name VANA Test Cable to 28 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details