Flexco Microwave, Inc. Flexible Coaxial Cable 16 GHz FC342

Description
Stability Performance: Frequency up to 16.0 GHz Insertion Loss 0.33 dB/Ft. @ 18.0 GHz
Request a Quote
Description
Stability Performance: Frequency up to 16.0 GHz Insertion Loss 0.33 dB/Ft. @ 18.0 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC342 is a flexible coaxial cable designed for operations up to 16 GHz, with a nominal impedance of 50Ω and a velocity of propagation of 80%. It features a solid SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor. The cable has a maximum VSWR of 1.25:1 from 8 to 16 GHz with precision connectors, a dielectric withstanding voltage of 5.0 kV, and shielding effectiveness of -90 dBc min. The maximum insertion loss is 0.33 dB/ft at 16 GHz. It operates from -60°C to +175°C, has a minimum internal bend radius of 1.5 inches, and weighs 0.112 lbs per foot unjacketed. Optional jackets include polyolefin, neoprene, or FEP, with maximum outer diameters of 0.435", 0.470", and 0.425" respectively.

Datasheet Summary
Powered by GS/AI

FC342 is a flexible coaxial cable designed for operations up to 16 GHz, with a nominal impedance of 50Ω and a velocity of propagation of 80%. It features a solid SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor. The cable has a maximum VSWR of 1.25:1 from 8 to 16 GHz with precision connectors, a dielectric withstanding voltage of 5.0 kV, and shielding effectiveness of -90 dBc min. The maximum insertion loss is 0.33 dB/ft at 16 GHz. It operates from -60°C to +175°C, has a minimum internal bend radius of 1.5 inches, and weighs 0.112 lbs per foot unjacketed. Optional jackets include polyolefin, neoprene, or FEP, with maximum outer diameters of 0.435", 0.470", and 0.425" respectively.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 16 GHz
FC342
Flexible Coaxial Cable 16 GHz FC342
Stability Performance: Frequency up to 16.0 GHz Insertion Loss 0.33 dB/Ft. @ 18.0 GHz

Stability Performance:
Frequency up to 16.0 GHz
Insertion Loss 0.33 dB/Ft. @ 18.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC342
Product Name Flexible Coaxial Cable 16 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details