Flexco Microwave, Inc. Flexible Coaxial Cable 6 GHz FC645

Description
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.12 db/Ft. @ 6.0 GHz
Request a Quote
Description
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.12 db/Ft. @ 6.0 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC645 is a flexible coaxial cable designed for operation up to 6 GHz, with a nominal impedance of 50Ω, velocity of propagation of 80%, and an effective dielectric constant of 1.56. It features a stranded SPC center conductor, PTFE dielectric, and oxygen-free copper outer conductor, with a minimum internal bend radius of 6.5 inches and an operating temperature range of -60°C to +175°C. The cable has a maximum insertion loss of 0.12 dB/ft at 6 GHz, a shielding effectiveness of at least -90 dBc, and a dielectric withstanding voltage of 5.0 kV. Weight is 0.67 lbs per foot (unjacketed). Optional polyolefin, neoprene, or FEP jackets and bronze braid are available.

Datasheet Summary
Powered by GS/AI

FC645 is a flexible coaxial cable designed for operation up to 6 GHz, with a nominal impedance of 50Ω, velocity of propagation of 80%, and an effective dielectric constant of 1.56. It features a stranded SPC center conductor, PTFE dielectric, and oxygen-free copper outer conductor, with a minimum internal bend radius of 6.5 inches and an operating temperature range of -60°C to +175°C. The cable has a maximum insertion loss of 0.12 dB/ft at 6 GHz, a shielding effectiveness of at least -90 dBc, and a dielectric withstanding voltage of 5.0 kV. Weight is 0.67 lbs per foot (unjacketed). Optional polyolefin, neoprene, or FEP jackets and bronze braid are available.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 6 GHz
FC645
Flexible Coaxial Cable 6 GHz FC645
High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.12 db/Ft. @ 6.0 GHz

High Power Handling: KW's
Frequency up to 6.0 GHz
Insertion Loss 0.12 db/Ft. @ 6.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC645
Product Name Flexible Coaxial Cable 6 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details