Flexco Microwave, Inc. Flexible Coaxial Cable 28 GHz FC142

Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz
Request a Quote
Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC142 Flexible Coaxial Cable from Flexco Microwave, Inc. is designed for high-frequency applications, supporting frequencies up to 28 GHz with a maximum insertion loss of 0.79 dB/ft at this frequency. It features a nominal impedance of 50,Ѷ and a velocity of propagation of 72.5%. The cable is constructed with a solid SPC center conductor, PTFE dielectric, and an outer conductor made of strip wound oxygen-free copper. The cable operates effectively within a temperature range of -60°C to +175°C and has a minimum bend radius of 0.5 inches. It also offers a shielding effectiveness of -90 dBc minimum and a dielectric withstanding voltage of 3.0 kV at 60 Hz. The FC142 is compatible with connectors per MIL-STD-348, making it suitable for various applications requiring reliable performance in high-frequency environments.

Datasheet Summary
Powered by GS/AI

The FC142 Flexible Coaxial Cable from Flexco Microwave, Inc. is designed for high-frequency applications, supporting frequencies up to 28 GHz with a maximum insertion loss of 0.79 dB/ft at this frequency. It features a nominal impedance of 50,Ѷ and a velocity of propagation of 72.5%. The cable is constructed with a solid SPC center conductor, PTFE dielectric, and an outer conductor made of strip wound oxygen-free copper. The cable operates effectively within a temperature range of -60°C to +175°C and has a minimum bend radius of 0.5 inches. It also offers a shielding effectiveness of -90 dBc minimum and a dielectric withstanding voltage of 3.0 kV at 60 Hz. The FC142 is compatible with connectors per MIL-STD-348, making it suitable for various applications requiring reliable performance in high-frequency environments.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 28 GHz
FC142
Flexible Coaxial Cable 28 GHz FC142
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz

Stability Performance:
Frequency up to 26.50 GHz
Insertion Loss 0.71 dB/Ft. @ 26.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC142
Product Name Flexible Coaxial Cable 28 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details