Flexco Microwave, Inc. Flexible Coaxial Cable 18 GHz FC242

Description
Stability Performance: Frequency up to 18.0 GHz Insertion Loss 0.38 dB/ Ft. @ 18.00 GHz
Request a Quote
Description
Stability Performance: Frequency up to 18.0 GHz Insertion Loss 0.38 dB/ Ft. @ 18.00 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC242 is a flexible coaxial cable designed for microwave applications up to 18 GHz, featuring a 50Ω nominal impedance, 80% velocity of propagation, and a time delay of 1.27 ns/ft. It has a maximum VSWR of 1.40:1 above 8 GHz for non-precision or angle connectors, and attenuates 0.38 dB/ft at 18 GHz. The cable uses a solid SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor, with a minimum internal bend radius of 1.0 inch and an operating temperature range of -60°C to +175°C. It weighs 0.088 lbs per foot and provides at least -90 dBc shielding effectiveness. Dielectric withstand voltage is 5.0 kV at 60 Hz. Optional jacketing includes polyolefin, neoprene, or FEP, with maximum outer diameters of 0.375", 0.410", and 0.360" respectively.

Datasheet Summary
Powered by GS/AI

FC242 is a flexible coaxial cable designed for microwave applications up to 18 GHz, featuring a 50Ω nominal impedance, 80% velocity of propagation, and a time delay of 1.27 ns/ft. It has a maximum VSWR of 1.40:1 above 8 GHz for non-precision or angle connectors, and attenuates 0.38 dB/ft at 18 GHz. The cable uses a solid SPC center conductor, PTFE dielectric, and strip-wound oxygen-free copper outer conductor, with a minimum internal bend radius of 1.0 inch and an operating temperature range of -60°C to +175°C. It weighs 0.088 lbs per foot and provides at least -90 dBc shielding effectiveness. Dielectric withstand voltage is 5.0 kV at 60 Hz. Optional jacketing includes polyolefin, neoprene, or FEP, with maximum outer diameters of 0.375", 0.410", and 0.360" respectively.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 18 GHz
FC242
Flexible Coaxial Cable 18 GHz FC242
Stability Performance: Frequency up to 18.0 GHz Insertion Loss 0.38 dB/ Ft. @ 18.00 GHz

Stability Performance:
Frequency up to 18.0 GHz
Insertion Loss 0.38 dB/ Ft. @ 18.00 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC242
Product Name Flexible Coaxial Cable 18 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details