The HRT-HF0635K is a 50 ohm suspended stripline highpass filter with a passband from 6 to 35 GHz, designed for applications requiring high rejection and low insertion loss. It features 2.92-Female connectors, a maximum insertion loss of 1.5 dB, and ≥50 dBc rejection from DC to 4.5 GHz. The filter supports up to 15 W continuous wave power handling, operates within a temperature range of -40°C to +70°C, and has dimensions of 18 mm × 18 mm × 10 mm with a black painted aluminum surface finish.
The HRT-HF0635K is a suspended stripline highpass filter. The pass band is 6-35GHz.lt has excellent rejection ≥50dBc@DC-4.5GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 6-35 GHz
Insertion Loss : 1.5 dB max
VSWR : 1.8:1 max
Rejection : ≥50dBc@DC-4.5GHz
Power : 15 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 18mm*18mm*10mm
Finishing : Paint Black
More highpass filters can be seen in the table below:
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-HF0635K |
| Product Name | 6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) |
| Filter Type | High Pass |