Chengdu Filter Technology Co., Ltd. 2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) HRT-BF(2350/100)-851N

Description
The HRT-BF(2350/100)-851 N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote
Description
The HRT-BF(2350/100)-851 N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-BF(2350/100)-851N is a 50 ohm coaxial cavity band pass filter designed for the 2300-2400 MHz frequency range, with a maximum insertion loss of 1.7 dB and rejection of at least 80 dB at 2250 MHz and 2450 MHz. It features N-female connectors, supports up to 70 W continuous wave power, operates within a temperature range of -45°C to +85°C, and is constructed from aluminum (6061) with a black painted surface finish. The device measures 64 mm in length, 63 mm in width, and 41 mm in height, with a weight of 0.2 kg.

Datasheet Summary
Powered by GS/AI

The HRT-BF(2350/100)-851N is a 50 ohm coaxial cavity band pass filter designed for the 2300-2400 MHz frequency range, with a maximum insertion loss of 1.7 dB and rejection of at least 80 dB at 2250 MHz and 2450 MHz. It features N-female connectors, supports up to 70 W continuous wave power, operates within a temperature range of -45°C to +85°C, and is constructed from aluminum (6061) with a black painted surface finish. The device measures 64 mm in length, 63 mm in width, and 41 mm in height, with a weight of 0.2 kg.

Suppliers

Company
Product
Description
Supplier Links
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW)
HRT-BF(2350/100)-851N
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) HRT-BF(2350/100)-851N
The HRT-BF(2350/100)-851 N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.

The HRT-BF(2350/100)-851N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter has N-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-BF(2350/100)-851N
Product Name 2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details
4-33GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0433K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 4000 to 33000 MHz
Insertion Loss 1.5 dB
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details