Chengdu Filter Technology Co., Ltd. 2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) HRT-SF(2060/42)-2245N

Description
The HRT-SF(2060/42)-2245 N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1000-2000 MHz and 2110-2556MHz Insertion Loss : 1.0 dB max Return Loss : 14 dB min Rejection : ≥80dB@2039-2081MHz Power : 60 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 254mm*30mm*33mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-SF(2060/42)-2245 N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1000-2000 MHz and 2110-2556MHz Insertion Loss : 1.0 dB max Return Loss : 14 dB min Rejection : ≥80dB@2039-2081MHz Power : 60 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 254mm*30mm*33mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) - HRT-SF(2060/42)-2245N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW)
HRT-SF(2060/42)-2245N
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) HRT-SF(2060/42)-2245N
The HRT-SF(2060/42)-2245 N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1000-2000 MHz and 2110-2556MHz Insertion Loss : 1.0 dB max Return Loss : 14 dB min Rejection : ≥80dB@2039-2081MHz Power : 60 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 254mm*30mm*33mm Finishing : Black White More details can be seen in data sheet.

The HRT-SF(2060/42)-2245N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 1000-2000 MHz and 2110-2556MHz

Insertion Loss : 1.0 dB max

Return Loss : 14 dB min

Rejection : ≥80dB@2039-2081MHz

Power : 60 W cw

Operating Temp. : 0℃ to +40℃

Dimension L*W*H : 254mm*30mm*33mm

Finishing : Black White

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-SF(2060/42)-2245N
Product Name 2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW)
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details