Chengdu Filter Technology Co., Ltd. 1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0118S

Description
The HRT-HF0118S is a suspended stripline highpass filter. The pass band is 1-18GHz.lt has excellent rejection ≥45dBc@DC-800MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1-18 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥45dBc@DC-800MHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 35mm*25mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet
Description
The HRT-HF0118S is a suspended stripline highpass filter. The pass band is 1-18GHz.lt has excellent rejection ≥45dBc@DC-800MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1-18 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥45dBc@DC-800MHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 35mm*25mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
HRT-HF0118S
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0118S
The HRT-HF0118S is a suspended stripline highpass filter. The pass band is 1-18GHz.lt has excellent rejection ≥45dBc@DC-800MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1-18 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥45dBc@DC-800MHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 35mm*25mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:

The HRT-HF0118S is a suspended stripline highpass filter. The pass band is 1-18GHz.lt has excellent rejection ≥45dBc@DC-800MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 1-18 GHz

Insertion Loss : 1.5 dB max

VSWR : 1.8:1 max

Rejection : ≥45dBc@DC-800MHz

Power : 15 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 35mm*25mm*10mm

Finishing : Paint Black

More highpass filters can be seen in the table below:

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-HF0118S
Product Name 1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details