Fiber Instrument Sales, Inc./FIS FIS SC/APC Male-Female Attenuator F1-8741C03

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS SC/APC Male-Female Attenuator - F1-8741C03 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS SC/APC Male-Female Attenuator
F1-8741C03
FIS SC/APC Male-Female Attenuator F1-8741C03
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8741C03
Product Name FIS SC/APC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 900 - 1300 nm - VA-CB-3-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
LC UPC Attenuators -  - HUBER+SUHNER AG
HUBER+SUHNER AG
Specs
Connector Type LC
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C07 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details