LCAT1007-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.
Features
Attenuation accuracy 5±0.4dB
Frequency range from DC to 18GHz
Operating temp range from -55 to 125C
VSWR <1.40:1
Input Power 2W max
Application
Production systems
Prototyping and characterization
RF test systems
Instrumentation
Precision measurements
LCAT1007-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.
Features
- Attenuation accuracy 5±0.4dB
- Frequency range from DC to 18GHz
- Operating temp range from -55 to 125C
- VSWR <1.40:1
- Input Power 2W max
Application
- Production systems
- Prototyping and characterization
- RF test systems
- Instrumentation
- Precision measurements