Fiber Instrument Sales, Inc./FIS FIS ST, SMA or FDDI Fixed Attenuator A450-20S

Description
Washer style attenuator, placed at the light source
Description
Washer style attenuator, placed at the light source

Suppliers

Company
Product
Description
Supplier Links
FIS ST, SMA or FDDI Fixed Attenuator - A450-20S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST, SMA or FDDI Fixed Attenuator
A450-20S
FIS ST, SMA or FDDI Fixed Attenuator A450-20S
Washer style attenuator, placed at the light source

Washer style attenuator, placed at the light source

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number A450-20S
Product Name FIS ST, SMA or FDDI Fixed Attenuator
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 830 nm - VA-CB-830 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
ST Attenuator 10DB - FC 22ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 10 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCA-15D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 15 dB
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C06 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details