Westek Electronics, Inc. FC Attenuator 5db FC 1ATT5DB

Description
FC UPC Male-Female Buildout Attenuator
Description
FC UPC Male-Female Buildout Attenuator

Suppliers

Company
Product
Description
Supplier Links
FC Attenuator 5db - FC 1ATT5DB - Westek Electronics, Inc.
Watsonville, CA, USA
FC Attenuator 5db
FC 1ATT5DB
FC Attenuator 5db FC 1ATT5DB
FC UPC Male-Female Buildout Attenuator

FC UPC Male-Female Buildout Attenuator

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Fiber Optic Attenuators
Product Number FC 1ATT5DB
Product Name FC Attenuator 5db
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 900 - 1300 nm Broadband - VA-CB-3 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
FC Attenuator 20db - FC 1ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 20 dB
View Details
2W/3 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-03 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type N Male to N Female
Attenuation Range 3 dB
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C10 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details