Festo Corporation Inductive Sensor SIEN-M8B-NO-S-L

Description
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 20591786 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
20591786
Inductive Sensor 20591786
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 20591786
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A17802PLEATRDKR-ND - DigiKey
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details