Allegro MicroSystems Inc. Hall Effect Sensor, Bipolar, 24V, Sip-3; Hall Effect Type Allegro Microsystems A1250LUA-T

Description
HALL EFFECT SENSOR, BIPOLAR, 24V, SIP-3; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, BIPOLAR, 24V, SIP-3; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, 24V, Sip-3; Hall Effect Type Allegro Microsystems - 80T4287 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, 24V, Sip-3; Hall Effect Type Allegro Microsystems
80T4287
Hall Effect Sensor, Bipolar, 24V, Sip-3; Hall Effect Type Allegro Microsystems 80T4287
HALL EFFECT SENSOR, BIPOLAR, 24V, SIP-3; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, 24V, SIP-3; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 80T4287
Product Name Hall Effect Sensor, Bipolar, 24V, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31315LOLATR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details