Festo Corporation Branching module MS4-FRM-1/4

Description
Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS4-FRM-1/4 - Festo Corporation
Islandia, NY, United States
Branching module
MS4-FRM-1/4
Branching module MS4-FRM-1/4
Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • Grid dimension 40 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS4-FRM-1/4
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-7-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Multi-pin - CPV14-VI-P4-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Sub-base - PAML-CP-186-HP3-G2 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 725 psi (0.0 to 510 m H2O)
Temperature Range 41 to 140 F (5 to 60 C)
View Details
Branching module - FRM-1/8-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Die-cast zinc
View Details