Festo Corporation Branching module MS6-FRM-1/4-I

Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6-FRM-1/4-I - Festo Corporation
Islandia, NY, United States
Branching module
MS6-FRM-1/4-I
Branching module MS6-FRM-1/4-I
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • Width dimension 62 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6-FRM-1/4-I
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Manifold - MHA3-PR6-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details
Branching module - MS4N-FRM-1/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - MHP1-P10-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details