Festo Corporation Branching module FRM-1/2-D-MAXI

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-1/2-D-MAXI - Festo Corporation
Islandia, NY, United States
Branching module
FRM-1/2-D-MAXI
Branching module FRM-1/2-D-MAXI
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number FRM-1/2-D-MAXI
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Die-cast zinc
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR6-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPX-P-AB-4XM12-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - MS4-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Manifold subbase with 90° connections - NAVW-1/2-3-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 1/2"
View Details