Festo Corporation Manifold MHA1-PR4-3-M3-PI

Description
manifold block MHA1-PR4-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-PR4-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-PR4-3-M3-PI - Festo Corporation
Islandia, NY, United States
manifold block MHA1-PR4-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHA1-PR4-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-PR4-3-M3-PI
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase - NAV-1/4-NPT-1C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT1/8-27
Maximum Pressure 232 psi (163 m H2O)
View Details
Distributor block - FRZ-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
Branching module - FRM-H-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 818 GPM (3100 L/min)
View Details
Pneumatic Manifold - 4781799 - Radwell International
Specs
Application Gas
View Details