Festo Corporation Connection block MHP2-PR8-5

Description
manifold block MHP2-PR8-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHP2-PR8-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR8-5 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR8-5
Connection block MHP2-PR8-5
manifold block MHP2-PR8-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHP2-PR8-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR8-5
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P8-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE10-PRS-1/4-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - FRM-H-1/4-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 528 GPM (2000 L/min)
View Details
Connection block - MHP2-PR2-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details