Festo Corporation Connection block MHP2-PR4-3

Description
manifold block MHP2-PR4-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet
Description
manifold block MHP2-PR4-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR4-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR4-3
Connection block MHP2-PR4-3
manifold block MHP2-PR4-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

manifold block MHP2-PR4-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR4-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - FSS-KM-8-12 - Festo Corporation
Festo Corporation
Specs
Application General Purpose
Maximum Pressure -13.05 to 116 psi (-9.19 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Manifold subbase - NAV-1/4-NPT-1C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT1/8-27
Maximum Pressure 232 psi (163 m H2O)
View Details
Connection block - CPX-P-AB-2XKL-8POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Connection block - CPE18-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details