Festo Corporation Connection block CPE14-PRSG-3

Description
manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g
Request a Quote Datasheet
Description
manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-PRSG-3 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-PRSG-3
Connection block CPE14-PRSG-3
manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g

manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g

Supplier's Site Datasheet
Pneumatic Manifold - 45054087 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45054087
Pneumatic Manifold 45054087
CONNECTION BLOCK, MODULAR MANIFOLD BLOCK, 187824, CPE14 SERIES, PRSG FOR 3 VALVES, PORT 1/3/5 G3/8, CLOSED PRS DUCTS. FREE 2 YEAR RADWELL WARRANTY

CONNECTION BLOCK, MODULAR MANIFOLD BLOCK, 187824, CPE14 SERIES, PRSG FOR 3 VALVES, PORT 1/3/5 G3/8, CLOSED PRS DUCTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number CPE14-PRSG-3 45054087
Product Name Connection block Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P8-M7-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Pressure regulating valve manifold - LRB-1/2-D-O-K2-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - MHP1-P10-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Distributor block - MS4-FRM-FRZ - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1069 GPM (4050 L/min)
View Details