Festo Corporation Connection block MHP1-P10-2-PI

Description
manifold block MHP1-P10-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-P10-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-P10-2-PI - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-P10-2-PI
Connection block MHP1-P10-2-PI
manifold block MHP1-P10-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-P10-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-P10-2-PI
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Connection block - CPE18-3/2-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE18-3/2-PRS-3/8-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Multi-pin - CPV10-VI-P4-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details