Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Sound Modules RSL-SMM-GY

Description
Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) RSL-SM contains two tones, RSL-SMM contains 16 tones Volume control in model RSL-SMM Compatible with 12-24 Vac/dc or 120-240 Vac* Indoor/outdoor use PLC compatible Type 4X, IP66 enclosure when installed with both gaskets included on each module IP69K compliant when installed with both gaskets included with each module CE Certified UL and cUL Listed *Voltage dependent on selected wiring module Features Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions: RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.
Request a Quote Datasheet
Description
Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) RSL-SM contains two tones, RSL-SMM contains 16 tones Volume control in model RSL-SMM Compatible with 12-24 Vac/dc or 120-240 Vac* Indoor/outdoor use PLC compatible Type 4X, IP66 enclosure when installed with both gaskets included on each module IP69K compliant when installed with both gaskets included with each module CE Certified UL and cUL Listed *Voltage dependent on selected wiring module Features Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions: RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Sound Modules
RSL-SMM-GY
RSL Radiant Sound Modules RSL-SMM-GY
Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) RSL-SM contains two tones, RSL-SMM contains 16 tones Volume control in model RSL-SMM Compatible with 12-24 Vac/dc or 120-240 Vac* Indoor/outdoor use PLC compatible Type 4X, IP66 enclosure when installed with both gaskets included on each module IP69K compliant when installed with both gaskets included with each module CE Certified UL and cUL Listed *Voltage dependent on selected wiring module Features Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions: RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.
  • Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels)
  • RSL-SM contains two tones, RSL-SMM contains 16 tones
  • Volume control in model RSL-SMM
  • Compatible with 12-24 Vac/dc or 120-240 Vac*
  • Indoor/outdoor use
  • PLC compatible
  • Type 4X, IP66 enclosure when installed with both gaskets included on each module
  • IP69K compliant when installed with both gaskets included with each module
  • CE Certified
  • UL and cUL Listed

*Voltage dependent on selected wiring module

Features

Radiant sound modules add an audible alert to a visual stack light application. Depending on the application need, there are two possible solutions:

RSL-SM contains 2 tones (intermittent and continuous) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module.

RSL-SMM contains 16 tones (mixed types) over 2 channels. It allows for use of both channels, by connecting 2 of the 7 available contacts of the wiring module. For each channel it is possible to select the sound via DIP switch prior to assembling the unit.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number RSL-SMM-GY
Product Name RSL Radiant Sound Modules
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3TL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details
MSL MicroStat Status Indicators - MSL2-024AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details