The PM22C is a panel-mounted multifunctional LED and piezoelectric sounder combination for visual and audible signaling, designed for installation through a 22 mm (0.87-inch) hole with a locking ring. It operates on 12-24 Vac/dc and offers seven synchronized flash and tone patterns, including strobe at 300 FPM, double flash at 60 FPM, and triple flash at 40 FPM, with a maximum sound output of 92 dB at 1 meter. The unit features a 50,000-hour LED, an opaque polycarbonate lens with 360-degree light diffusion, and an IP65 and Type 3R enclosure. It is available with either an M12 cable gland or M12 4-pin quick connect (Q) electrical connection, and complies with CE, UKCA, UL, and cUL standards. The version with green lens (G) has a height of 87.5 mm with cable gland or 80.0 mm with quick connect, and a diameter of 50.0 mm.
Features
Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.
Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.
The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PM22C-012-024G |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | Panel |
| Width | 50.04 mm (1.97 inch) |