Model LP22LED-090-240RGB is a steady, multicolor LED light with an opaque lens for low-profile proximity signaling, operating at 90-240 Vac with a maximum current of 40 mA. It features a self-extinguishing polycarbonate housing, surface, panel, or 1/2-inch NPT pipe mount, and is rated Type 4X and IP65. The unit offers seven color options: Amber, Blue, Green, Magenta, Red, White, and Yellow. It measures 75.9 mm in diameter and 86.0 mm in height, and is CE certified and UL and cUL listed. Operating temperature ranges from -30°C to 50°C, with a lamp life of 50,000 hours. Net weight is 0.1 kg.
Features
Model LP22LED RGB is a steady, multicolor LED light with an opaque lens ideal for applications requiring low profile, proximity signaling. This model is equipped with RGB LEDs that allow users to select 1 of 7 color options (Amber, Blue, Green, Magenta, Red, White, Yellow) under one unit.
LP22LED RGB offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. It can be surface, panel, or 1/2” NPT pipe mounted through the integrated pipe mount.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-090-240RGB |
| Product Name | LP22LED RGB StreamLine® Low Profile Multicolor LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow |
| Terminal Type | 1/2-Inch NPT Pipe,Panel,Surface |
| Width | 75.95 mm (2.99 inch) |
| Height | 86.11 mm (3.39 inch) |