The Federal Signal Litestak Model LSLD-120C is a 120 Vac LED light module for indoor use, featuring a 50,000-hour vibration-resistant LED lamp and an impact-resistant polycarbonate clear lens. It operates at 45 mA and is designed to be mounted in a modular system with a base power unit. The module has a diameter of 3.93 in (99.8 mm) and a height of 3.25 in (82.6 mm). It is Type 1 enclosed, CSA certified, and UL and cUL listed. The system supports surface or 3/4-inch NPT pipe mounting with base-down orientation only.
Features
Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.
LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.
An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.
Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSLD-120C |
| Product Name | LSLD Litestak® LED Status Indicators |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | 3/4-Inch Pipe,Surface |