The PMLST-048-240R is a panel mount LED beacon designed for steady illumination in indoor environments. It operates on 90-240 Vac and features a red lens. The unit mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. It has a self-extinguishing polycarbonate body rated for IP66 and Type 4X enclosures, operates within a temperature range of -30ºC to 60ºC, and consumes 35 mA at 240 Vac. The device is UL Listed and CSA Certified. Its height is 82.8 mm, diameter is 40.9 mm, and net weight is 0.04 kg. LED lamp life is rated at 50,000 hours.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-048-240R |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |