The LP57-024B-Q is a multicolor LED beacon in the StreamLine Mini series, featuring a single flash pattern and a blue lens. It operates at 24 Vdc with a maximum current of 40 mA, and includes an M12 4-pin quick connect. The device has a self-extinguishing polycarbonate housing rated Type 4X and IP66, with IP69K compliance. It is certified for CE, UKCA, UL, and cUL. Dimensions are 2.76 in (70 mm) in length and 2.20 in (56 mm) in height, with a net weight of 0.31 lb (0.14 kg). The LED has a rated life of 100,000 hours and operates within a temperature range of -30°C to 50°C.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024B-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |