The PMC-048-240G is a panel-mount audible/visual signal device with three independent channels, featuring a steady green light and continuous sound on Channel 3. It operates on 48-240 Vac, has a 50,000-hour LED life, and complies with IP65 and IP69K enclosure ratings. The device is CE and UKCA compliant and UL/cUL listed. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) with a height of 2.74 inches (69.6 mm). Operating temperature ranges from -22°F to 140°F (-30°C to 60°C). The maximum operating current at 240 Vac is 20 mA. The housing is made of self-extinguishing polycarbonate.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240G |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |