The PMLMP-012-024A is a panel-mount multifunctional LED beacon designed for indoor use, with selectable light effects including steady, flashing, and simulated strobe. It operates on 12-24 Vdc or Vac and features an amber lens. The device has a diameter of 1.61 inches (40.9 mm) and mounts through a 1.18-inch (30.0 mm) hole, secured with a locking ring. It is rated IP66 and Type 4X, with an operating temperature range of -22°F to 140°F (-30°C to 60°C), a lamp life of 50,000 hours, and a sound output of 75-77 dBA at 10 ft. It is CSA Certified and UL Listed. The maximum operating current is 60 mA at 12 Vdc and 45 mA at 24 Vdc. The housing is self-extinguishing PC, and the net weight is 1.44 oz (0.04 kg).
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-012-024A |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |