The PMC-048-240B is a panel-mounted multifunctional audible/visual signal device with three independent channels, featuring a flashing light and intermittent sound. It operates on 48-240 Vac, has a 50,000-hour LED lifespan, and is compliant with IP65 and IP69K ratings, as well as UL, cUL, CE, and UKCA standards. The device has a transparent polycarbonate lens, a 1.61-inch diameter, and mounts through a 1.18-inch hole with a locking ring. Its operating temperature range is -30°C to 60°C, and it draws a maximum of 20 mA at 240 Vac. The housing is self-extinguishing polycarbonate, and the device weighs 0.04 kg net.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240B |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |