The PMLST-048-240B is a panel-mount steady-brightness LED beacon designed for indoor use, offering a single constant light effect. It operates on 90-240 Vac and features a self-extinguishing polycarbonate body rated for Type 4X and IP66 protection against dust and water. The device mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) with a height of 3.26 inches (82.8 mm). It consumes 35 mA at 240 Vac, operates within a temperature range of -30°C to 60°C, and has a rated lamp life of 50,000 hours. The unit is CSA Certified and UL Listed, weighs 1.44 oz (0.04 kg), and emits 75-77 dBA at 10 ft (85-87 dBA at 1 m).
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-048-240B |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |