The PM22L is a panel-mount multifunctional LED signal with a 22 mm mounting hole, available in 12-24 Vac/dc and featuring seven flash patterns controlled by separate electrical contacts. It uses an LED with a 50,000-hour lifespan and is enclosed in a self-extinguishing polycarbonate body rated IP66 and IP69K, with CE, UKCA, UL, and cUL compliance. The part has a 360-degree light-diffusing design and comes with an M12 4-pin quick connect (-Q) electrical interface. Dimensions are 79.0 mm in height and 50.0 mm in diameter, with 26.5 mm height above the panel surface. The specific variant PM22L-012-024B-Q is a blue LED version with quick connect termination.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024B-Q |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |