The PMC-048-240A is a panel-mounted multifunctional LED audible/visual signal device with three independent channels, operating at 48-240 Vac. It features a flashing light and intermittent sound on channel 2, a steady light with continuous sound on channel 3, and a flashing light only on channel 1. The device has a transparent polycarbonate lens, IP65 and IP69K enclosure rating, and is CE and UKCA compliant with UL and cUL listing. It is mounted through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and a height of 2.74 inches (69.6 mm). The LED has a 50,000-hour lifespan, operates from -22°F to 140°F (-30°C to 60°C), draws 20 mA at 240 Vac, and is housed in a self-extinguishing PC body. The maximum sound output is 85 dB at 1 meter and 75 dB at 10 feet, with a flash rate of 150 ±10 per minute.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240A |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |