Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-012-024C

Description
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Request a Quote
Description
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMLST-012-024C is a panel mount LED beacon designed for indoor use, offering a steady light effect. It operates on 12-24 V ac/dc and features a clear lens. The device has a self-extinguishing polycarbonate body with a Type 4X and IP66 enclosure rating, and is CSA Certified and UL Listed. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and an overall height of 3.26 inches (82.8 mm). The beacon produces 75-77 dBA at 10 ft and has an LED lamp life of 50,000 hours. Operating temperature ranges from -22°F to 140°F (-30°C to 60°C). Net weight is 1.44 oz (0.04 kg).

Datasheet Summary
Powered by GS/AI

The PMLST-012-024C is a panel mount LED beacon designed for indoor use, offering a steady light effect. It operates on 12-24 V ac/dc and features a clear lens. The device has a self-extinguishing polycarbonate body with a Type 4X and IP66 enclosure rating, and is CSA Certified and UL Listed. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and an overall height of 3.26 inches (82.8 mm). The beacon produces 75-77 dBA at 10 ft and has an LED lamp life of 50,000 hours. Operating temperature ranges from -22°F to 140°F (-30°C to 60°C). Net weight is 1.44 oz (0.04 kg).

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLST-012-024C
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-012-024C
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons

Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category LED Lamps
Product Number PMLST-012-024C
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Base Type Panel
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details