The LP22LED-012-024R is a low-profile LED signal light with a self-extinguishing polycarbonate housing rated Type 4X and IP66, suitable for surface, panel, or 1/2-inch NPT pipe mounting. It operates on 12-24 Vac/dc, draws 180 mA, and offers selectable flash patterns: single flash at 120 per minute, double flash at 90 per minute, and triple flash at 140 per minute. The unit includes a red lens and has a lamp life of 50,000 hours. It meets CE, UKCA, UL, and cUL standards. Dimensions are 75.9 mm in diameter and 86.0 mm in height, with an operating temperature range of -30° to 50°C.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-012-024R |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |