The PMLST-012-024R is a panel-mount LED beacon designed for steady illumination in indoor environments, operating on 12-24 Vac/dc. It features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure rating, mounted through a 1.18-inch (30.0 mm) hole, and measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height. The device produces 75-77 dBA at 10 ft, has a lamp life of 50,000 hours, and operates within a temperature range of -22°F to 140°F (-30°C to 60°C). It is UL Listed and CSA Certified, with a net weight of 1.44 oz (0.04 kg). The part is available in red lens color.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-012-024R |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |