The PMLST-012-024A is a panel-mount LED beacon with a steady light output, designed for indoor use. It operates on 12-24 Vac/dc and features an amber lens. The device has a 1.61-inch (40.9 mm) diameter and mounts through a 1.18-inch (30.0 mm) hole, secured by a locking ring. It is enclosed in a self-extinguishing polycarbonate body rated IP66 and Type 4X, with an operating temperature range of -30°C to 60°C. The beacon produces 75-77 dBA at 10 ft, consumes 25 mA at 12 Vdc, and has a lamp life of 50,000 hours. It is CSA Certified and UL Listed. Net weight is 1.44 oz (0.04 kg).
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-012-024A |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |