The LP22LED-090-240A is a low-profile LED signal light designed for panel, surface, or 1/2-inch NPT pipe mounting, with a self-extinguishing polycarbonate enclosure rated Type 4X and IP66. It operates at 90-240 Vac, draws 40 mA, and offers four selectable flash patterns: steady, single flash at 120 per minute, double flash at 90 per minute, and triple flash at 140 per minute. The unit is available in amber lens color, complies with CE and UKCA standards, and is UL and cUL listed. It has dimensions of 75.9 mm in diameter and 86.0 mm in height, operates from -30°C to 50°C, and features a 50,000-hour lamp life.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-090-240A |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |