The LP57-024C is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc with an opaque clear lens and includes an M12 cable gland with 12-inch leads. The device features a self-extinguishing polycarbonate housing rated Type 4X and IP66, with IP69K compliance, and a 100,000-hour LED lifespan. It measures 2.76 in (70 mm) in length and 2.20 in (56 mm) in height, weighs 0.19 lb (0.08 kg), and is certified for CE, UKCA, UL, and cUL compliance. The operating temperature range is -30°C to 50°C.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024C |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |