The PMLMP-048-240A is a panel-mount multifunctional LED beacon capable of steady, flashing, or simulated strobe light effects, powered by 48-240 Vac. It features a self-extinguishing polycarbonate body rated for Type 4X and IP66 protection, with a 1.61-inch diameter and 3.26-inch height, mounting through a 1.18-inch hole. It operates within -22°F to 140°F (-30°C to 60°C), produces 75-77 dBA at 10 ft, draws 25 mA at 240 Vac, and has a 50,000-hour lamp life. The device is CSA Certified and UL Listed for indoor use only.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-048-240A |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |