The PM22L is a panel-mount multifunctional LED signal, designed for use in industrial environments with 12-24 Vac/dc operation. It features a 22 mm (0.87-inch) mounting hole, a self-extinguishing polycarbonate body, and a 360-degree light-diffusing lens. Available with either an M12 cable gland or M12 4-pin quick connect (Q) electrical interface, it offers seven flash patterns and meets IP66 and IP69K enclosure ratings. The device is CE, UKCA, UL, and cUL listed, with a 50,000-hour LED life and an operating temperature range of -30°C to 50°C. It has a diameter of 50.0 mm and a height above the panel of 26.5 mm, regardless of connection type.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024R |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |